Texas Instruments Interface - Interface - Specialized - DP83822IRHBT DP83822IRHBT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1033936-DP83822IRHBT Packaging: Reel - TR Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 1.71 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1033936-DP83822IRHBT Packaging: Reel - TR Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 1.71 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DP83822IRHBT - 1033936-DP83822IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83822IRHBT
1033936-DP83822IRHBT
Interface - Interface - Specialized - DP83822IRHBT 1033936-DP83822IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1033936-DP83822IRHBT Packaging: Reel - TR Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 1.71 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 1033936-DP83822IRHBT
Packaging: Reel - TR
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.71 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1033936-DP83822IRHBT
Product Name Interface - Interface - Specialized - DP83822IRHBT
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details