Texas Instruments Interface - Interface - Specialized - DP83822IRHBR DP83822IRHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 802600-DP83822IRHBR Packaging: Reel Mounting Style: Surface Mount Applications: Ethernet Interface: MII, RMII Supplier Device Package: 32-VQFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.45V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 802600-DP83822IRHBR Packaging: Reel Mounting Style: Surface Mount Applications: Ethernet Interface: MII, RMII Supplier Device Package: 32-VQFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.45V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DP83822IRHBR - 802600-DP83822IRHBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83822IRHBR
802600-DP83822IRHBR
Interface - Interface - Specialized - DP83822IRHBR 802600-DP83822IRHBR
Manufacturer: Texas Instruments Win Source Part Number: 802600-DP83822IRHBR Packaging: Reel Mounting Style: Surface Mount Applications: Ethernet Interface: MII, RMII Supplier Device Package: 32-VQFN (5x5) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.71V ~ 3.45V

Manufacturer: Texas Instruments
Win Source Part Number: 802600-DP83822IRHBR
Packaging: Reel
Mounting Style: Surface Mount
Applications: Ethernet
Interface: MII, RMII
Supplier Device Package: 32-VQFN (5x5)
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.71V ~ 3.45V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 802600-DP83822IRHBR
Product Name Interface - Interface - Specialized - DP83822IRHBR
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details