Texas Instruments Standard Linear and Logic Ethernet Transceiver, 100 Mbps, Vqfn-32; Data Rate Texas Instruments DP83822HFRHBT

Description
ETHERNET TRANSCEIVER, 100 MBPS, VQFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:VQFN; No. of Pins:32Pins; IC Interface Type:GMII, MII, RGMII; RoHS Compliant: Yes
Description
ETHERNET TRANSCEIVER, 100 MBPS, VQFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:VQFN; No. of Pins:32Pins; IC Interface Type:GMII, MII, RGMII; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transceiver, 100 Mbps, Vqfn-32; Data Rate Texas Instruments - 31AH1500 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Transceiver, 100 Mbps, Vqfn-32; Data Rate Texas Instruments
31AH1500
Ethernet Transceiver, 100 Mbps, Vqfn-32; Data Rate Texas Instruments 31AH1500
ETHERNET TRANSCEIVER, 100 MBPS, VQFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:VQFN; No. of Pins:32Pins; IC Interface Type:GMII, MII, RGMII; RoHS Compliant: Yes

ETHERNET TRANSCEIVER, 100 MBPS, VQFN-32; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Controller IC Case Style:VQFN; No. of Pins:32Pins; IC Interface Type:GMII, MII, RGMII; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 31AH1500
Product Name Ethernet Transceiver, 100 Mbps, Vqfn-32; Data Rate Texas Instruments
Protocol / Network IEEE 802.3u
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DP00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Profibus
Data Rate 9.6 to 12000 kbps
Port Type RS485
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details