Manufacturer: Texas Instruments
Win Source Part Number: 1033935-DP83822HFRHB
Packaging: Reel - TR
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 1.71 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1033935-DP83822HFRHBT |
| Product Name | Interface - Interface - Specialized - DP83822HFRHBT |
| Package Type | Surface Mount; Surface Mount |