PHYSICAL LAYER TRANS, 10/100MBPS, LQFP48; Data Rate:100Mbps; Ethernet Type:IEEE 1588; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 26AJ5669 |
| Product Name | Physical Layer Trans, 10/100Mbps, Lqfp48; Data Rate Texas Instruments |
| Protocol / Network | IEEE 1588 |