IC, ETHERNET CONT, IEEE802.3, 100MBPS; Data Rate:100Mbps; Ethernet Type:IEEE 1588; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LQFP; No. of Pins:48Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 28AH2444 |
| Product Name | Ic, Ethernet Cont, Ieee802.3, 100Mbps; Data Rate Texas Instruments |
| Protocol / Network | IEEE 1588 |