TRANSCEIVER, PHY, 10/100 ENET, 48LLP; Data Rate:100Mbps; Ethernet Type:IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:LLP; No. of Pins:48Pins; IC Interface Type:JTAG, Serial; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 31AH1498 |
| Product Name | Transceiver, Phy, 10/100 Enet, 48Llp; Data Rate Texas Instruments |
| Protocol / Network | IEEE 802.3u |