Texas Instruments Counters, Dividers DM9316J/883

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - DM9316J/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM9316J/883
Counters, Dividers DM9316J/883
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM9316J/883
Integrated Circuits (ICs) - Logic - Counters, Dividers DM9316J/883
IC BINARY COUNTER 4-BIT 16CDIP

IC BINARY COUNTER 4-BIT 16CDIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Counters Logic Counters
Product Number DM9316J/883 DM9316J/883
Product Name Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F191PC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN; Bidirectional
Clock Frequency 125 MHz
View Details
Ic, 4000 Locmos Logic; Counter Type Nexperia - 10WX5407 - Newark, An Avnet Company
Specs
Counter Type Binary
Supply Voltage 4.5V
Package Type DIP
View Details
CD4518B CMOS Dual BCD Up-Counter - CD4518BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details