Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74S241J DM74S241J

Description
Manufacturer: Texas Instruments Win Source Part Number: 252456-DM74S241J Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 252456-DM74S241J Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74S241J - 252456-DM74S241J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74S241J
252456-DM74S241J
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74S241J 252456-DM74S241J
Manufacturer: Texas Instruments Win Source Part Number: 252456-DM74S241J Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 252456-DM74S241J
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 252456-DM74S241J
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74S241J
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details