Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - DM6446AZWTKEDACOM DM6446AZWTKEDACOM

Description
Manufacturer: Texas Instruments Win Source Part Number: 772757-DM6446AZWTKED ACOM Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: DM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772757-DM6446AZWTKED ACOM Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: DM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM6446AZWTKEDACOM
772757-DM6446AZWTKEDACOM
Embedded - Embedded - DSP (Digital Signal Processors) - DM6446AZWTKEDACOM 772757-DM6446AZWTKEDACOM
Manufacturer: Texas Instruments Win Source Part Number: 772757-DM6446AZWTKED ACOM Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: DM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (13x13) Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772757-DM6446AZWTKEDACOM
Series: TMS320DM644x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: DM6446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (13x13)
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: DM6446AZWTKEDACOM from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM6446AZWTKEDACO M can be used for catalog matching and distributor lookup.

DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: DM6446AZWTKEDACOM from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM6446AZWTKEDACOM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM6446AZWTKEDACOM-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM6446AZWTKEDACOM-ND
DSP (Digital Signal Processors) DM6446AZWTKEDACOM-ND
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - DM6446AZWTKEDACOM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM6446AZWTKEDACOM
DSP (Digital Signal Processors) DM6446AZWTKEDACOM
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - DM6446AZWTKEDACOM - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM6446AZWTKEDACOM
Embedded - DSP (Digital Signal Processors) DM6446AZWTKEDACOM
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 772757-DM6446AZWTKEDACOM 698-DM6446AZWTKEDACOM DM6446AZWTKEDACOM-ND DM6446AZWTKEDACOM DM6446AZWTKEDACOM
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM6446AZWTKEDACOM Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V; 1.8V; 3.3V
Clock Speed 594 to 297 MHz 297 to 594 MHz 594 to 297 MHz 594 to 297 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216ECH - 772731-DM355ZCE216ECH - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33CDV128MP206-E/M9-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 64-PowerVFQFN
Pin Count 64
View Details