Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM388AAAR11F

Description
IC DGTL MEDIA PROCESSOR 609FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR 609FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - DM388AAAR11F-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM388AAAR11F-ND
DSP (Digital Signal Processors) DM388AAAR11F-ND
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR11F
772748-DM388AAAR11F
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR11F 772748-DM388AAAR11F
Manufacturer: Texas Instruments Win Source Part Number: 772748-DM388AAAR11F Series: DM38x DaVinci Video SOC Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 609-LFBGA, FCBGA Mounting: SMD Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 970MHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: DM388 Categories: Integrated Circuits (ICs) Manufacturer Package: 609-FCBGA (16x16) Alternative Parts (Cross-Reference): DM385AAAR01; DM388AAARD21F; DM388AAAR21F; DM388AAAR21; ECCN: 5A992.c Country of Origin: Japan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 772748-DM388AAAR11F
Series: DM38x DaVinci Video SOC
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 609-LFBGA, FCBGA
Mounting: SMD
Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate: 970MHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: DM388
Categories: Integrated Circuits (ICs)
Manufacturer Package: 609-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM385AAAR01; DM388AAARD21F; DM388AAAR21F; DM388AAAR21;
ECCN: 5A992.c
Country of Origin: Japan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR11F from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR11F can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR11F from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR11F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM388AAAR11F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM388AAAR11F
DSP (Digital Signal Processors) DM388AAAR11F
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM388AAAR11F-ND 772748-DM388AAAR11F 698-DM388AAAR11F DM388AAAR11F
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR11F Dsp DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Package Type Other; 609-LFBGA, FCBGA BGA; Other; 609-LFBGA, FCBGA
Pin Count 609
Clock Speed 970 MHz 970 MHz 970 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BHKGD1 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
 - UPD77210GJ-8EN-A - Rochester Electronics
Specs
Package Type QFP; Other; LQFP144
View Details
3 suppliers