Texas Instruments High-Performance Analog Dsp DM388AAAR11

Description
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR11 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR11 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR11 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR11 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM388AAAR11 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAAR11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR11
737910-DM388AAAR11
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR11 737910-DM388AAAR11
Manufacturer: Texas Instruments Win Source Part Number: 737910-DM388AAAR11 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Mounting Style: SMD Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 970MHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Supplier Device Package: 609-FCBGA (16x16) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Package: 609-LFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: DM388 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 737910-DM388AAAR11
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Mounting Style: SMD
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate: 970MHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Supplier Device Package: 609-FCBGA (16x16)
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Package: 609-LFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: DM388
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)

Buy Now
DSP (Digital Signal Processors) - DM388AAAR11-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM388AAAR11-ND
DSP (Digital Signal Processors) DM388AAAR11-ND
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM388AAAR11 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM388AAAR11
Embedded - DSP (Digital Signal Processors) DM388AAAR11
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM388AAAR11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM388AAAR11
DSP (Digital Signal Processors) DM388AAAR11
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DM388AAAR11 737910-DM388AAAR11 DM388AAAR11-ND DM388AAAR11 DM388AAAR11
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAAR11 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; FCBGA Other; 609-LFBGA, FCBGA BGA; Other; 609-LFBGA, FCBGA
Clock Speed 970 MHz 970 MHz 970 MHz 970 MHz 970 MHz
Operating Temperature -40 C (-40 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA783BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55REEL - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK32MC106-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 64-TQFP
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details