Texas Instruments High-Performance Analog 1GHz 1.8V Dsp DM3730CUSD100

Description
32b ARM DSP 1GHz FCBGA 1.8V 188 I/O Product overview: DM3730CUSD100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CUSD100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM DSP 1GHz FCBGA 1.8V 188 I/O Product overview: DM3730CUSD100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CUSD100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1GHz 1.8V Dsp - 698-DM3730CUSD100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz 1.8V Dsp
698-DM3730CUSD100
1GHz 1.8V Dsp 698-DM3730CUSD100
32b ARM DSP 1GHz FCBGA 1.8V 188 I/O Product overview: DM3730CUSD100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CUSD100 can be used for catalog matching and distributor lookup.

32b ARM DSP 1GHz FCBGA 1.8V 188 I/O Product overview: DM3730CUSD100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 1GHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CUSD100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUSD100
1167794-DM3730CUSD100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUSD100 1167794-DM3730CUSD100
Manufacturer: Texas Instruments Win Source Part Number: 1167794-DM3730CUSD10 0 Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.80V Package: 423-LFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3730 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): DM3730CBCD100; DM3730CBPD100; Introduction Date: August 01, 2010 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1167794-DM3730CUSD100
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.80V
Package: 423-LFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3730
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM3730CBCD100; DM3730CBPD100;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-32629-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32629-ND
DSP (Digital Signal Processors) 296-32629-ND
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3730CUSD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3730CUSD100
DSP (Digital Signal Processors) DM3730CUSD100
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DM3730CUSD100 1167794-DM3730CUSD100 296-32629-ND DM3730CUSD100
Product Name 1GHz 1.8V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUSD100 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.10V 1.8V; 1.10V
Package Type Other; FCBGA Other; 423-LFBGA, FCBGA BGA; Other; 423-LFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
Dsp - 698-NQ84001TNB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers
Multi-Standard 32-Bit Audio Decoder and Programmable DSPs - CS495314 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
View Details