Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM3730CUS100

Description
IC DGTL MEDIA PROCESSOR 423FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR 423FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-29532-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29532-5-ND
DSP (Digital Signal Processors) 296-29532-5-ND
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now Datasheet
32-bit 1GHz 1.8V Dsp - 698-DM3730CUS100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz 1.8V Dsp
698-DM3730CUS100
32-bit 1GHz 1.8V Dsp 698-DM3730CUS100
32-bit 1GHz ARM DSP, FCBGA, 1.8V, 188 I/O Product overview: DM3730CUS100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1GHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CUS100 can be used for catalog matching and distributor lookup.

32-bit 1GHz ARM DSP, FCBGA, 1.8V, 188 I/O Product overview: DM3730CUS100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 1GHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM3730CUS100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100 - 000733-DM3730CUS100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100
000733-DM3730CUS100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100 000733-DM3730CUS100
Manufacturer: Texas Instruments Win Source Part Number: 000733-DM3730CUS100 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.80V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3730 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 423-FCBGA (16x16) Alternative Parts (Cross-Reference): DM3730CBC100; DM3730CBP100; DM3730CUS; Introduction Date: August 01, 2010 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000733-DM3730CUS100
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.80V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3730
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 423-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM3730CBC100; DM3730CBP100; DM3730CUS;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3730CUS100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3730CUS100
DSP (Digital Signal Processors) DM3730CUS100
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-29532-5-ND 698-DM3730CUS100 000733-DM3730CUS100 DM3730CUS100
Product Name DSP (Digital Signal Processors) 32-bit 1GHz 1.8V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS100 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 1.10V 1.8V 1.10V
Package Type Other; 423-LFBGA, FCBGA Other; FCBGA Other; 423-FCBGA (16x16) BGA; Other; 423-LFBGA, FCBGA
Pin Count 423
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21363KBC-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
DSP (Digital Signal Processors) - CS48DV2A-CQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK128MPS105-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details