Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM3730CUS

Description
IC DGTL MEDIA PROCESSOR 423FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR 423FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-33270-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-33270-5-ND
DSP (Digital Signal Processors) 296-33270-5-ND
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS
868850-DM3730CUS
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS 868850-DM3730CUS
Manufacturer: Texas Instruments Win Source Part Number: 868850-DM3730CUS Series: TMS320DM37x, DaVinci™ Operating Temperature Range: 0°C ~ 90°C (TJ) Package: 423-LFBGA, FCBGA Package: Tray Mounting: Surface Mount Family Name: DM3730 Categories: Integrated Circuits (ICs) Case / Package: 423-FCBGA (16x16) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: DM3730CUS-ND, -296-33270-5-ND, 296-33270-5

Manufacturer: Texas Instruments
Win Source Part Number: 868850-DM3730CUS
Series: TMS320DM37x, DaVinci™
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 423-LFBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Family Name: DM3730
Categories: Integrated Circuits (ICs)
Case / Package: 423-FCBGA (16x16)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: DM3730CUS-ND, -296-33270-5-ND, 296-33270-5

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM3730CUS - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM3730CUS
Embedded - DSP (Digital Signal Processors) DM3730CUS
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM3730CUS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3730CUS
DSP (Digital Signal Processors) DM3730CUS
IC DGTL MEDIA PROCESSOR 423FCBGA

IC DGTL MEDIA PROCESSOR 423FCBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-33270-5-ND 868850-DM3730CUS DM3730CUS DM3730CUS
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CUS Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 1.10V
Package Type Other; 423-LFBGA, FCBGA Other; 423-FCBGA (16x16) BGA; Other; 423-LFBGA, FCBGA
Pin Count 423
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKCA-210 - Lingto Electronic Limited
Specs
Clock Speed 52.5 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details