Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM3730CBP100

Description
IC DGTL MEDIA PROCESSOR 515FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR 515FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-32627-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-32627-ND
DSP (Digital Signal Processors) 296-32627-ND
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBP100
203271-DM3730CBP100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBP100 203271-DM3730CBP100
Manufacturer: Texas Instruments Win Source Part Number: 203271-DM3730CBP100 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.80V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 515-POP-FCBGA (12x12) Alternative Parts (Cross-Reference): DM3730CUS100; DM3730CBC100; DM3730CBP100; DM3730CUS; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203271-DM3730CBP100
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.80V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 515-POP-FCBGA (12x12)
Alternative Parts (Cross-Reference): DM3730CUS100; DM3730CBC100; DM3730CBP100; DM3730CUS;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM3730CBP100 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM3730CBP100
Embedded - DSP (Digital Signal Processors) DM3730CBP100
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM3730CBP100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3730CBP100
DSP (Digital Signal Processors) DM3730CBP100
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-32627-ND 203271-DM3730CBP100 DM3730CBP100 DM3730CBP100
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBP100 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 1.10V 1.10V
Package Type Other; 515-WFBGA, FCBGA Other; 515-POP-FCBGA (12x12) BGA; Other; 515-WFBGA, FCBGA
Pin Count 515
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33PGEA120EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2103BS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - DSPIC30F3010T-20I/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details