Texas Instruments High-Performance Analog DSP (Digital Signal Processors) DM3730CBCD100

Description
IC DGTL MEDIA PROCESSOR 515FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSOR 515FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-42774-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42774-ND
DSP (Digital Signal Processors) 296-42774-ND
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBCD100
772745-DM3730CBCD100
Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBCD100 772745-DM3730CBCD100
Manufacturer: Texas Instruments Win Source Part Number: 772745-DM3730CBCD100 Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 90°C (TJ) Voltage - I/O: 1.80V Package: 515-VFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 1GHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3730 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): DM3730CUSD100; DM3730CBPD100; Introduction Date: August 01, 2010 ECCN: 5A992.c Country of Origin: Republic of Korea Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772745-DM3730CBCD100
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.80V
Package: 515-VFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 1GHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3730
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): DM3730CUSD100; DM3730CBPD100;
Introduction Date: August 01, 2010
ECCN: 5A992.c
Country of Origin: Republic of Korea
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3730CBCD100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3730CBCD100
DSP (Digital Signal Processors) DM3730CBCD100
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-42774-ND 772745-DM3730CBCD100 DM3730CBCD100
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM3730CBCD100 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 1.10V 1.10V
Package Type Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Pin Count 515
Clock Speed 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details