DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: DM365ZCES from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM365ZCES can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772732-DM365ZCES
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 338-LFBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 300MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.20V
Family Name: DM365
Categories: Integrated Circuits (ICs)
Manufacturer Package: 338-NFBGA (13x13)
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC SOC DIGITAL MEDIA 338NFBGA
IC SOC DIGITAL MEDIA 338NFBGA
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM365ZCE30
IC SOC DIGITAL MEDIA 338NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-DM365ZCES | 772732-DM365ZCES | DM365ZCES-ND | DM365ZCES | 815-DM365ZCES | DM365ZCES |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - DM365ZCES | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM365ZCE30 | Embedded - DSP (Digital Signal Processors) |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | 1.20V | 1.2V; 1.8V; 3.3V | 1.35V | |||
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz |