Texas Instruments High-Performance Analog Dsp DM355SDZCEA216

Description
Digital Media System-on-Chip (DMSoC) 337-NFBGA -40 to 100 Product overview: DM355SDZCEA216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM355SDZCEA216 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Media System-on-Chip (DMSoC) 337-NFBGA -40 to 100 Product overview: DM355SDZCEA216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM355SDZCEA216 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Media System-on-Chip (DMSoC) 337-NFBGA -40 to 100 Product overview: DM355SDZCEA216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM355SDZCEA216 can be used for catalog matching and distributor lookup.

Digital Media System-on-Chip (DMSoC) 337-NFBGA -40 to 100 Product overview: DM355SDZCEA216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM355SDZCEA216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM355SDZCEA216-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM355SDZCEA216-ND
DSP (Digital Signal Processors) DM355SDZCEA216-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM355SDZCEA216
772728-DM355SDZCEA216
Embedded - Embedded - DSP (Digital Signal Processors) - DM355SDZCEA216 772728-DM355SDZCEA216
Manufacturer: Texas Instruments Win Source Part Number: 772728-DM355SDZCEA21 6 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, I2C, SPI, UART, USB Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: DM355SDZCE Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (13x13) Introduction Date: March 01, 2010 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772728-DM355SDZCEA216
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: DM355SDZCE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (13x13)
Introduction Date: March 01, 2010
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM355SDZCEA216 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM355SDZCEA216
Embedded - DSP (Digital Signal Processors) DM355SDZCEA216
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM355SDZCEA216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM355SDZCEA216
DSP (Digital Signal Processors) DM355SDZCEA216
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-DM355SDZCEA216 DM355SDZCEA216-ND 772728-DM355SDZCEA216 DM355SDZCEA216 DM355SDZCEA216
Product Name Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - DM355SDZCEA216 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.3V 1.8V; 3.3V; 1.30V 1.30V
Package Type Other; LFBGA Other; 337-LFBGA BGA; Other; 337-LFBGA
Clock Speed 216 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B - 910961-ADSP-21371KSZ-2B - Win Source Electronics
Specs
Package Type QFP; Other; 208-MQFP (28x28)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details