Win Source Part Number: 1354298-DLPR410AYVA
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 53 pct.
Type: Configuration PROM
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Obsolete
Package / Case: 48-TFBGA, DSBGA
Supplier Device Package: 48-DSBGA (8x9)
Base Product Number: DLPR410
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration PROM 48-DSBGA (8x9)
IC CONFIGURATION PROM 48DSBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1354298-DLPR410AYVA | DLPR410AYVA | DLPR410AYVA |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |