Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits DLPLCR4500EVM

Description
DLP4500 Projection DLP Reference Design Evaluation Board
Request a Quote Datasheet
Description
DLP4500 Projection DLP Reference Design Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-36420-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-36420-ND
Evaluation and Demonstration Boards and Kits 296-36420-ND
DLP4500 Projection DLP Reference Design Evaluation Board

DLP4500 Projection DLP Reference Design Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1007058-DLPLCR4500EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1007058-DLPLCR4500EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1007058-DLPLCR4500EVM
Win Source Part Number: 1007058-DLPLCR4500EV M Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Reference Design Package: Box Standard Package: 1 Function: Projection DLP Supplied Contents: Board(s) Primary Attributes: Graphical User Interface (GUI) Embedded: Yes, DSP Utilized IC / Part: DLP4500 Secondary Attributes: USB Interface ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8528.62.0000 Mfr: Texas Instruments Other Names: 296-36420,-296-36420 -ND,DLPLCR4500EVM-ND Base Product Number: DLPLCR4500 RoHS Status: Not applicable

Win Source Part Number: 1007058-DLPLCR4500EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Reference Design
Package: Box
Standard Package: 1
Function: Projection DLP
Supplied Contents: Board(s)
Primary Attributes: Graphical User Interface (GUI)
Embedded: Yes, DSP
Utilized IC / Part: DLP4500
Secondary Attributes: USB Interface
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8528.62.0000
Mfr: Texas Instruments
Other Names: 296-36420,-296-36420-ND,DLPLCR4500EVM-ND
Base Product Number: DLPLCR4500
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - DLPLCR4500EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
DLPLCR4500EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits DLPLCR4500EVM
DLP LIGHTCRAFTER 4500

DLP LIGHTCRAFTER 4500

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-36420-ND 1007058-DLPLCR4500EVM DLPLCR4500EVM
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPA2213DEVBV01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Stripboards - 1951094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
Development Tool Break Out Board
View Details
Plastic Case for SBC board - AS-CASE-SBC-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2489718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers