Digital Controller 419-BGA (23x23)
Manufacturer: Texas Instruments
Win Source Part Number: 1033482-DLPC6401ZFF
Packaging: Tray
Type: Digital Controller
Applications: Image Processing and Control
Mounting: SMD (SMT)
Family Name: DLPC6401
Categories: Integrated Circuits
Status: Active
Case / Package: 419-BGA (23x23)
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC DIGITAL CONTROLLER 419BGA
Digital Controller 419-BGA (23x23)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-37533-ND | 1033482-DLPC6401ZFF | DLPC6401ZFF | DLPC6401ZFF |
| Product Name | Specialized ICs | Specialized ICs - DLPC6401ZFF | Specialized ICs | Specialized ICs |