Digital Controller 516-BGA (27x27)
Win Source Part Number: 1027972-DLPC4422ZPC
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Digital Controller
Package: Tray
Applications: Image Processing and Control
Standard Package: 1
Mounting: SMD (SMT)
Package / Case: 516-BGA
Supplier Device Package: 516-BGA (27x27)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-46967-ND,TEXTIS
Base Product Number: DLPC442
Product Status: Obsolete
Digital Controller 516-BGA (27x27)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-46967-ND | 1027972-DLPC4422ZPC | DLPC4422ZPC |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |