Texas Instruments Standard Linear and Logic DLPC350ZFF

Description
The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data formatting for multiple input formats. Provides input and output trigger signals for synchronizing displayed patterns with a camera, sensor, or other peripherals. Applications include 3D scanning or metrology systems, spectrometers, interactive displays, chemical analysers, medical instruments, and other end equipment that requires spatial light modulation (light steering and patterning). Required for Reliable Operation of the DLP4500 and DLP4500NIR DMDs. Maximum Frequency = 150MHz Data Bus Width = 24bit RAM Size = 32 kB Instruction Set Architecture = RISC Program Memory Size = 64 MB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 419
Request a Quote
Description
The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data formatting for multiple input formats. Provides input and output trigger signals for synchronizing displayed patterns with a camera, sensor, or other peripherals. Applications include 3D scanning or metrology systems, spectrometers, interactive displays, chemical analysers, medical instruments, and other end equipment that requires spatial light modulation (light steering and patterning). Required for Reliable Operation of the DLP4500 and DLP4500NIR DMDs. Maximum Frequency = 150MHz Data Bus Width = 24bit RAM Size = 32 kB Instruction Set Architecture = RISC Program Memory Size = 64 MB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 419
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8203064 - RS Components, Ltd.
Corby, Northants, United Kingdom
The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data formatting for multiple input formats. Provides input and output trigger signals for synchronizing displayed patterns with a camera, sensor, or other peripherals. Applications include 3D scanning or metrology systems, spectrometers, interactive displays, chemical analysers, medical instruments, and other end equipment that requires spatial light modulation (light steering and patterning). Required for Reliable Operation of the DLP4500 and DLP4500NIR DMDs. Maximum Frequency = 150MHz Data Bus Width = 24bit RAM Size = 32 kB Instruction Set Architecture = RISC Program Memory Size = 64 MB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 419

The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data formatting for multiple input formats. Provides input and output trigger signals for synchronizing displayed patterns with a camera, sensor, or other peripherals. Applications include 3D scanning or metrology systems, spectrometers, interactive displays, chemical analysers, medical instruments, and other end equipment that requires spatial light modulation (light steering and patterning). Required for Reliable Operation of the DLP4500 and DLP4500NIR DMDs.
Maximum Frequency = 150MHz
Data Bus Width = 24bit
RAM Size = 32 kB
Instruction Set Architecture = RISC
Program Memory Size = 64 MB
Program Memory Type = Flash
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Pin Count = 419

Supplier's Site
 - 8203064P - RS Components, Ltd.
Corby, Northants, United Kingdom
The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data formatting for multiple input formats. Provides input and output trigger signals for synchronizing displayed patterns with a camera, sensor, or other peripherals. Applications include 3D scanning or metrology systems, spectrometers, interactive displays, chemical analysers, medical instruments, and other end equipment that requires spatial light modulation (light steering and patterning). Required for Reliable Operation of the DLP4500 and DLP4500NIR DMDs. Maximum Frequency = 150MHz Data Bus Width = 24bit RAM Size = 32 kB Instruction Set Architecture = RISC Program Memory Size = 64 MB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = BGA Pin Count = 419 Delivery on production packaging - Punnet. This product is non-returnable.

The DLPC350 digital controller supports reliable operation of the DLP4500 or DLP4500NIR digital micromirror device (DMD). The DLPC350 controller provides a convenient, multi-functional interface between user electronics and the DMD, enabling high-speed pattern rates, along with LED control and data formatting for multiple input formats. Provides input and output trigger signals for synchronizing displayed patterns with a camera, sensor, or other peripherals. Applications include 3D scanning or metrology systems, spectrometers, interactive displays, chemical analysers, medical instruments, and other end equipment that requires spatial light modulation (light steering and patterning). Required for Reliable Operation of the DLP4500 and DLP4500NIR DMDs.
Maximum Frequency = 150MHz
Data Bus Width = 24bit
RAM Size = 32 kB
Instruction Set Architecture = RISC
Program Memory Size = 64 MB
Program Memory Type = Flash
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = BGA
Pin Count = 419
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8203064
Data Bus 24-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060CZ-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33AK256MPS306-I/M7-ND - DigiKey
Specs
Package Type Other; 64-VFQFN Exposed Pad
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details