Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers DLPC3479CZEZ

Description
Win Source Part Number: 1194623-DLPC3479CZEZ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 119 Mounting: SMD (SMT) Interface: I²C, Parallel, SPI Current - Supply: 188 mA Display Type: DMD Voltage - Supply: 1.045V ~ 1.155V Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DLPC3479CZEZ Base Product Number: DLPC3479
Request a Quote Datasheet
Description
Win Source Part Number: 1194623-DLPC3479CZEZ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 119 Mounting: SMD (SMT) Interface: I²C, Parallel, SPI Current - Supply: 188 mA Display Type: DMD Voltage - Supply: 1.045V ~ 1.155V Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DLPC3479CZEZ Base Product Number: DLPC3479
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1194623-DLPC3479CZEZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1194623-DLPC3479CZEZ
Integrated Circuits (ICs) - PMIC - Display Drivers 1194623-DLPC3479CZEZ
Win Source Part Number: 1194623-DLPC3479CZEZ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 119 Mounting: SMD (SMT) Interface: I²C, Parallel, SPI Current - Supply: 188 mA Display Type: DMD Voltage - Supply: 1.045V ~ 1.155V Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DLPC3479CZEZ Base Product Number: DLPC3479

Win Source Part Number: 1194623-DLPC3479CZEZ
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Interface: I²C, Parallel, SPI
Current - Supply: 188 mA
Display Type: DMD
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 201-VFBGA
Supplier Device Package: 201-NFBGA (13x13)
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DLPC3479CZEZ
Base Product Number: DLPC3479

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1194623-DLPC3479CZEZ
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745P - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details