Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers DLPC3478CZEZ

Description
Win Source Part Number: 977378-DLPC3478CZEZ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 119 Mounting: SMD (SMT) Interface: I2C, Parallel Current - Supply: 185 mA Display Type: DLP Voltage - Supply: 1.045V ~ 1.155V Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50297 Base Product Number: DLPC3478
Request a Quote Datasheet
Description
Win Source Part Number: 977378-DLPC3478CZEZ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 119 Mounting: SMD (SMT) Interface: I2C, Parallel Current - Supply: 185 mA Display Type: DLP Voltage - Supply: 1.045V ~ 1.155V Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50297 Base Product Number: DLPC3478
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 977378-DLPC3478CZEZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
977378-DLPC3478CZEZ
Integrated Circuits (ICs) - PMIC - Display Drivers 977378-DLPC3478CZEZ
Win Source Part Number: 977378-DLPC3478CZEZ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 119 Mounting: SMD (SMT) Interface: I2C, Parallel Current - Supply: 185 mA Display Type: DLP Voltage - Supply: 1.045V ~ 1.155V Package / Case: 201-VFBGA Supplier Device Package: 201-NFBGA (13x13) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50297 Base Product Number: DLPC3478

Win Source Part Number: 977378-DLPC3478CZEZ
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Interface: I2C, Parallel
Current - Supply: 185 mA
Display Type: DLP
Voltage - Supply: 1.045V ~ 1.155V
Package / Case: 201-VFBGA
Supplier Device Package: 201-NFBGA (13x13)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50297
Base Product Number: DLPC3478

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 977378-DLPC3478CZEZ
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details