Win Source Part Number: 998658-DLPC3439CZEZ
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Interface: I2C
Display Type: DLP
Voltage - Supply: 1.1V
Package / Case: 201-VFBGA
Supplier Device Package: 201-NFBGA (13x13)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43740,DLPC3439CZ
Base Product Number: DLPC3439
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 998658-DLPC3439CZEZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Display Drivers |
| Output Options | Inverting |