The DLPC3437 is a digital display controller designed for the DLP3310 (.33 1080p) DMD, enabling high-resolution full HD displays in compact form factors such as pico projectors and mobile smart TVs. It features a 201-pin NFBGA package measuring 13.00 mm × 13.00 mm, supports input frame rates up to 120 Hz, and includes an embedded frame memory and a parallel pixel interface with up to 155 MHz pixel clock. The controller supports IntelliBright™ image processing, color coordinate adjustment, programmable degamma, and image scaling. It operates with I2C control and requires pairing with a PMIC like the DLPA3000 or DLPA3005. The DLPC3437CZEZ variant is rated for operation from -30°C to 85°C and complies with RoHS.
Display Driver 1.96V 201-Pin NFBGA Bulk Product overview: DLPC3437CZEZ from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.96V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.96V, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-DLPC3437CZEZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-DLPC3437CZEZ |
| Product Name | 1.96V Power Management IC |
| Operating Temperature | -30 C (-22 F) |