The DLPC3436 is a display controller designed for the DLP230NP .23 1080p DMD, supporting input resolutions up to 1080p at frame rates up to 240 Hz and a pixel clock up to 155 MHz. It features an embedded frame memory, IntelliBright™ image processing algorithms, 1D keystone correction, and programmable LED current control. The device is packaged in a 176-pin NFBGA with a 7.00 mm × 7.00 mm body size and operates from -30°C to 85°C. It interfaces with DLP230NP DMDs via a low-power sub-LVDS interface and supports I2C and SPI for system control. The DLPC3436CZVB variant is RoHS compliant and meets Level-3 moisture sensitivity standards.
Display Controller Product overview: DLPC3436CZVB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-DLPC3436CZVB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-DLPC3436CZVB |
| Product Name | Power Management IC |
| Operating Temperature | -30 C (-22 F) |