The DLPC3433 is a display controller designed for the DLP3010 (.3 720p) DMD, enabling high-resolution HD displays in mobile and industrial applications. It supports input frame rates up to 120 Hz, pixel clocks up to 155 MHz, and 24-bit parallel or BT656 input interfaces. The device includes an integrated eDRAM, MIPI DSI interface with up to four lanes at 470 Mbps per lane, and supports image processing features such as IntelliBright™, Keystone correction, and color space conversion. It is packaged in a 176-pin NFBGA with a 7.00 × 7.00 mm body size. The DLPC3433 operates with 1.8 V external power and includes system features like I2C control, programmable LED current, and auto DMD parking at power down. It pairs with PMICs such as DLPA2000, DLPA2005, DLPA3000, or DLPA3005 for power management.
DLP® Display Controller for DLP3010 (0.3 720p) DMD 176-NFBGA Product overview: DLPC3433ZVB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-DLPC3433ZVB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-DLPC3433ZVB |
| Product Name | Power Management IC |
| Operating Temperature | -30 C (-22 F) |