Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers DLPC3430CZVBR

Description
Win Source Part Number: 999505-DLPC3430CZVBR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Display Type: DLP Voltage - Supply: 1.1V Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-43755-1-ND,296- 43755-6,296-43755-1, 296-43755-2,DLPC3430 CZVBR-ND Base Product Number: DLPC3430
Request a Quote Datasheet
Description
Win Source Part Number: 999505-DLPC3430CZVBR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Display Type: DLP Voltage - Supply: 1.1V Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-43755-1-ND,296- 43755-6,296-43755-1, 296-43755-2,DLPC3430 CZVBR-ND Base Product Number: DLPC3430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 999505-DLPC3430CZVBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
999505-DLPC3430CZVBR
Integrated Circuits (ICs) - PMIC - Display Drivers 999505-DLPC3430CZVBR
Win Source Part Number: 999505-DLPC3430CZVBR Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Interface: I2C Display Type: DLP Voltage - Supply: 1.1V Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-43755-1-ND,296- 43755-6,296-43755-1, 296-43755-2,DLPC3430 CZVBR-ND Base Product Number: DLPC3430

Win Source Part Number: 999505-DLPC3430CZVBR
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: I2C
Display Type: DLP
Voltage - Supply: 1.1V
Package / Case: 176-VFBGA
Supplier Device Package: 176-NFBGA (7x7)
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-43755-1-ND,296-43755-6,296-43755-1,296-43755-2,DLPC3430CZVBR-ND
Base Product Number: DLPC3430

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 999505-DLPC3430CZVBR
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details