The DLPC3420 is a display controller designed to operate the DLP160AP (0.16 QnHD) digital micromirror device (DMD) in small form factor, low-power applications such as mobile projectors, smart displays, and augmented reality glasses. It supports input resolutions up to QnHD at frame rates up to 60 Hz, with pixel data processing including content adaptive illumination control, keystone correction, and color space conversion. The device features a 24-bit parallel or BT656 pixel interface, MIPI DSI interface with 1-4 lanes at up to 470 Mbps per lane, embedded eDRAM, and external flash support. It is packaged in a 176-pin NFBGA with a body size of 7.00 mm × 7.00 mm. The part pairs with DLPA2000 and DLPA2005 PMICs for system power management and includes programmable GPIOs, I2C control, and auto DMD parking at power down.
DLP DISPLAY CONTROLLER FOR DLP16 Product overview: DLPC3420ZVB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-DLPC3420ZVB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-DLPC3420ZVB |
| Product Name | Power Management IC |
| Package Type | Other; Tray |