The DLPA3005 is a highly-integrated power management IC optimized for DLP® Pico™ projector systems, providing high-efficiency LED drivers capable of up to 16 A per channel and supporting series LED configurations up to 32 A. It includes five buck converters, two LDOs providing 2.5 V and 3.3 V at up to 200 mA, and an analog MUX for monitoring internal and external nodes. The device supports SPI control for power sequencing, LED timing, and protection features including thermal shutdown and undervoltage lockout. It is packaged in a 100-pin HTQFP with a nominal body size of 14.00 mm × 14.00 mm and operates within a temperature range of 0°C to 70°C.
IC DLP PMIC/LED DRV 100HTQFP Product overview: DLPA3005CPFD from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 686-DLPA3005CPFD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 686-DLPA3005CPFD |
| Product Name | Power Management IC |
| Package Type | Other; Tube |