Texas Instruments High-Performance Analog Specialized ICs DLPA3000CPFDR

Description
DLP PMIC, LED Driver 100-HTQFP (14x14)
Request a Quote
Description
DLP PMIC, LED Driver 100-HTQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLPA3000CPFDR is a highly integrated power management IC designed specifically for DLP Pico Projector systems. It features a high-efficiency, high-current RGB LED driver capable of delivering up to 6 A per LED, supported by an integrated buck converter. The device includes RGB MOSFET switches with low on-resistance for effective channel selection and offers 10-bit programmable current control for each channel. Additionally, the DLPA3000CPFDR incorporates multiple buck converters, including two dedicated for generating low-voltage supplies for the DLPC343x and DMD, as well as an 8-bit programmable buck converter for auxiliary applications such as driving a fan. It also provides two low-dropout regulators (LDOs) for auxiliary voltage supplies of up to 200 mA, preset to 2.5 V and 3.3 V. The IC includes monitoring and protection features such as thermal shutdown, hot die detection, low-battery monitoring, and undervoltage lockout (UVLO), making it suitable for portable applications. Engineers considering this product should note its specific application in portable DLP projectors and its capabilities in managing high-current LED driving and power supply requirements.

Datasheet Summary
Powered by GS/AI

The DLPA3000CPFDR is a highly integrated power management IC designed specifically for DLP Pico Projector systems. It features a high-efficiency, high-current RGB LED driver capable of delivering up to 6 A per LED, supported by an integrated buck converter. The device includes RGB MOSFET switches with low on-resistance for effective channel selection and offers 10-bit programmable current control for each channel. Additionally, the DLPA3000CPFDR incorporates multiple buck converters, including two dedicated for generating low-voltage supplies for the DLPC343x and DMD, as well as an 8-bit programmable buck converter for auxiliary applications such as driving a fan. It also provides two low-dropout regulators (LDOs) for auxiliary voltage supplies of up to 200 mA, preset to 2.5 V and 3.3 V. The IC includes monitoring and protection features such as thermal shutdown, hot die detection, low-battery monitoring, and undervoltage lockout (UVLO), making it suitable for portable applications. Engineers considering this product should note its specific application in portable DLP projectors and its capabilities in managing high-current LED driving and power supply requirements.

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 296-38659-2-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
296-38659-2-ND
Specialized ICs 296-38659-2-ND
DLP PMIC, LED Driver 100-HTQFP (14x14)

DLP PMIC, LED Driver 100-HTQFP (14x14)

Buy Now Datasheet
Specialized ICs - DLPA3000CPFDR - 1167760-DLPA3000CPFDR - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - DLPA3000CPFDR
1167760-DLPA3000CPFDR
Specialized ICs - DLPA3000CPFDR 1167760-DLPA3000CPFDR
Manufacturer: Texas Instruments Win Source Part Number: 1167760-DLPA3000CPFD R Series: * Packaging: Reel - TR Package: 100-TQFP Exposed Pad Mounting: SMD Part Status: Obsolete(EOL) Family Name: DLPA3000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-HTQFP (14x14) Alternative Parts (Cross-Reference): DLPA3000DPFDR; Introduction Date: October 29, 2014 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1167760-DLPA3000CPFDR
Series: *
Packaging: Reel - TR
Package: 100-TQFP Exposed Pad
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: DLPA3000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): DLPA3000DPFDR;
Introduction Date: October 29, 2014
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized ICs - DLPA3000CPFDR - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
DLPA3000CPFDR
Specialized ICs DLPA3000CPFDR
IC DLP PMIC LED DRIVER 100HTQFP

IC DLP PMIC LED DRIVER 100HTQFP

Supplier's Site Datasheet
Specialized ICs - DLPA3000CPFDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
DLPA3000CPFDR
Specialized ICs DLPA3000CPFDR
DLP PMIC, LED Driver 100-HTQFP (14x14)

DLP PMIC, LED Driver 100-HTQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 296-38659-2-ND 1167760-DLPA3000CPFDR DLPA3000CPFDR DLPA3000CPFDR
Product Name Specialized ICs Specialized ICs - DLPA3000CPFDR Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data