Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
Win Source Part Number: 1354299-DLPA200PFP
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 48 pct.
Type: Digital Micromirror Device (DMD), Driver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-HTQFP (12x12)
Base Product Number: DLPA200
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: 3D, Medical Imaging
REACH Status: REACH Unaffected
ECCN: EAR99
IC DIG MICROMIRROR DEV 80HTQFP
Digital Micromirror Device (DMD), Driver 80-HTQFP (12x12)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-38927-ND | 1354299-DLPA200PFP | DLPA200PFP | DLPA200PFP |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |