Texas Instruments Specialized ICs - DLPA2005ERSLR DLPA2005ERSLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811934-DLPA2005ERSLR Packaging: Reel Type: Digital Micromirror Device (DMD), DLP PMIC, LED Driver Mounting Style: SMD Applications: DLP Pico Projectors, Mobile Sensing Supplier Device Package: 48-VQFN (6x6) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: DLPA2005
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811934-DLPA2005ERSLR Packaging: Reel Type: Digital Micromirror Device (DMD), DLP PMIC, LED Driver Mounting Style: SMD Applications: DLP Pico Projectors, Mobile Sensing Supplier Device Package: 48-VQFN (6x6) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: DLPA2005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - DLPA2005ERSLR - 811934-DLPA2005ERSLR - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - DLPA2005ERSLR
811934-DLPA2005ERSLR
Specialized ICs - DLPA2005ERSLR 811934-DLPA2005ERSLR
Manufacturer: Texas Instruments Win Source Part Number: 811934-DLPA2005ERSLR Packaging: Reel Type: Digital Micromirror Device (DMD), DLP PMIC, LED Driver Mounting Style: SMD Applications: DLP Pico Projectors, Mobile Sensing Supplier Device Package: 48-VQFN (6x6) Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Part Number Series: DLPA2005

Manufacturer: Texas Instruments
Win Source Part Number: 811934-DLPA2005ERSLR
Packaging: Reel
Type: Digital Micromirror Device (DMD), DLP PMIC, LED Driver
Mounting Style: SMD
Applications: DLP Pico Projectors, Mobile Sensing
Supplier Device Package: 48-VQFN (6x6)
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Part Number Series: DLPA2005

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 811934-DLPA2005ERSLR
Product Name Specialized ICs - DLPA2005ERSLR
Package Type Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3967SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
View Details
Switching Regulators - 1883362 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details