Manufacturer: Texas Instruments
Win Source Part Number: 917090-DLPA1000YFFT
Features: RGB LED Driver 49-DSBGA (2.8x2.8)
Package: Reel - TR
Package: 49-UFBGA, DSBGA
Mounting: Surface Mount
Family Name: DLPA1000
Categories: Integrated Circuits (ICs)
Case / Package: 49-DSBGA (2.8x2.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51056-2, DLPA1000YFFT-ND, 296-51056-1, 296-51056-6
RGB LED Driver 49-DSBGA (2.8x2.8)
RGB LED Driver 49-DSBGA (2.8x2.8)
IC RGB LED DRIVER 49DSBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 917090-DLPA1000YFFT | 296-51056-2-ND | DLPA1000YFFT | DLPA1000YFFT |
| Product Name | Specialized ICs - DLPA1000YFFT | Specialized ICs | Specialized ICs | Specialized ICs |