Win Source Part Number: 1354300-DLP9500UVFLN
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 41 pct.
Type: Digital Micromirror Device (DMD)
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 355-CLCC
Supplier Device Package: 355-LCCC (42.16x42.16)
Base Product Number: DLP9500
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: 3D, Medical Imaging
REACH Status: REACH Unaffected
ECCN: EAR99
Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
IC DIG MICROMIRROR DEV 355CLGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1354300-DLP9500UVFLN | 296-46490-ND | DLP9500UVFLN | DLP9500UVFLN |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |