Texas Instruments High-Performance Analog Specialized ICs DLP9500BFLN

Description
Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Request a Quote Datasheet
Description
Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 296-46489-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
296-46489-ND
Specialized ICs 296-46489-ND
Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)

Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1244346-DLP9500BFLN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1244346-DLP9500BFLN
Integrated Circuits (ICs) - Specialized ICs 1244346-DLP9500BFLN
Win Source Part Number: 1244346-DLP9500BFLN Category: Integrated Circuits (ICs)>Specialized ICs Type: Digital Micromirror Device (DMD) Package: Tray Applications: 3D, Medical Imaging Standard Package: 3 Mounting: SMD (SMT) Package / Case: 355-CLCC Supplier Device Package: 355-LCCC (42.16x42.16) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46489,DLP9500BFL N Base Product Number: DLP9500

Win Source Part Number: 1244346-DLP9500BFLN
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Digital Micromirror Device (DMD)
Package: Tray
Applications: 3D, Medical Imaging
Standard Package: 3
Mounting: SMD (SMT)
Package / Case: 355-CLCC
Supplier Device Package: 355-LCCC (42.16x42.16)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46489,DLP9500BFLN
Base Product Number: DLP9500

Buy Now Datasheet
Specialized ICs - DLP9500BFLN - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
DLP9500BFLN
Specialized ICs DLP9500BFLN
IC DIG MICROMIRROR DEV 355CLGA

IC DIG MICROMIRROR DEV 355CLGA

Supplier's Site Datasheet
Specialized ICs - DLP9500BFLN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
DLP9500BFLN
Specialized ICs DLP9500BFLN
Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)

Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 296-46489-ND 1244346-DLP9500BFLN DLP9500BFLN DLP9500BFLN
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products