Win Source Part Number: 1352994-DLP4500AFQE
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 59 pct.
Type: Digital Micromirror Device (DMD)
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: Module
Supplier Device Package: 80-LCCC (20.7x9.1)
Base Product Number: DLP4500
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: 3D, Medical Imaging
REACH Status: REACH Unaffected
ECCN: EAR99
Digital Micromirror Device (DMD) 80-LCCC (20.7x9.1)
Digital Micromirror Device (DMD) 80-LCCC (20.7x9.1)
IC DIG MICROMIRROR DEVICE 80LCCC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1352994-DLP4500AFQE | 296-DLP4500AFQE-ND | DLP4500AFQE | DLP4500AFQE |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |