Texas Instruments High-Performance Analog Specialized ICs DLP3310AFQM

Description
Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Request a Quote Datasheet
Description
Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - DLP3310AFQM-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
DLP3310AFQM-ND
Specialized ICs DLP3310AFQM-ND
Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)

Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1354304-DLP3310AFQM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1354304-DLP3310AFQM
Integrated Circuits (ICs) - Specialized ICs 1354304-DLP3310AFQM
Win Source Part Number: 1354304-DLP3310AFQM Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 48 pct. Type: Digital Micromirror Device (DMD) MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 92-BFCLGA Supplier Device Package: 92-CLGA (19.25x7.2) Base Product Number: DLP3310 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1354304-DLP3310AFQM
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 48 pct.
Type: Digital Micromirror Device (DMD)
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 92-BFCLGA
Supplier Device Package: 92-CLGA (19.25x7.2)
Base Product Number: DLP3310
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Specialized ICs - DLP3310AFQM - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
DLP3310AFQM
Specialized ICs DLP3310AFQM
IC DIG MICROMIRROR DEVICE 92CLGA

IC DIG MICROMIRROR DEVICE 92CLGA

Supplier's Site Datasheet
Specialized ICs - DLP3310AFQM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
DLP3310AFQM
Specialized ICs DLP3310AFQM
Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)

Digital Micromirror Device (DMD) 92-CLGA (19.25x7.2)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number DLP3310AFQM-ND 1354304-DLP3310AFQM DLP3310AFQM DLP3310AFQM
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data