Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Specialized ICs DLP3010LCFQK

Description
Win Source Part Number: 1368323-DLP3010LCFQK Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 30 pct. Type: Digital Micromirror Device (DMD) MSL Level: Not Applicable Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 57-BFCLGA Supplier Device Package: 57-CLGA (18.2x7) Base Product Number: DLP3010 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1368323-DLP3010LCFQK Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 30 pct. Type: Digital Micromirror Device (DMD) MSL Level: Not Applicable Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 57-BFCLGA Supplier Device Package: 57-CLGA (18.2x7) Base Product Number: DLP3010 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Specialized ICs - 1368323-DLP3010LCFQK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1368323-DLP3010LCFQK
Integrated Circuits (ICs) - Specialized ICs 1368323-DLP3010LCFQK
Win Source Part Number: 1368323-DLP3010LCFQK Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 30 pct. Type: Digital Micromirror Device (DMD) MSL Level: Not Applicable Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 57-BFCLGA Supplier Device Package: 57-CLGA (18.2x7) Base Product Number: DLP3010 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1368323-DLP3010LCFQK
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 30 pct.
Type: Digital Micromirror Device (DMD)
MSL Level: Not Applicable
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 57-BFCLGA
Supplier Device Package: 57-CLGA (18.2x7)
Base Product Number: DLP3010
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Specialized ICs - 296-DLP3010LCFQK-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
296-DLP3010LCFQK-ND
Specialized ICs 296-DLP3010LCFQK-ND
Digital Micromirror Device (DMD) 57-CLGA (18.2x7)

Digital Micromirror Device (DMD) 57-CLGA (18.2x7)

Buy Now Datasheet
Specialized ICs - DLP3010LCFQK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
DLP3010LCFQK
Specialized ICs DLP3010LCFQK
Digital Micromirror Device (DMD) 57-CLGA (18.2x7)

Digital Micromirror Device (DMD) 57-CLGA (18.2x7)

Buy Now Datasheet
Specialized ICs - DLP3010LCFQK - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
DLP3010LCFQK
Specialized ICs DLP3010LCFQK
IC DIG MICROMIRROR DEVICE

IC DIG MICROMIRROR DEVICE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 1368323-DLP3010LCFQK 296-DLP3010LCFQK-ND DLP3010LCFQK DLP3010LCFQK
Product Name Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data