Manufacturer: Texas Instruments
Win Source Part Number: 868825-DLP3010AFQK
Features: Digital Micromirror Device (DMD) 57-CLGA (18.2x7)
Package: Tray
Mounting: Surface Mount
Family Name: DLP3010
Categories: Integrated Circuits (ICs)
Case / Package: 57-CLGA (18.2x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Micromirror Device (DMD) 57-CLGA (18.2x7)
IC DIG MICROMIRROR DEVICE 57CLGA
Digital Micromirror Device (DMD) 57-CLGA (18.2x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 868825-DLP3010AFQK | 296-48836-ND | DLP3010AFQK | DLP3010AFQK |
| Product Name | Specialized ICs - DLP3010AFQK | Specialized ICs | Specialized ICs | Specialized ICs |