Digital Micromirror Device (DMD) 50-LCCC
Manufacturer: Texas Instruments
Win Source Part Number: 868824-DLP3000FQB
Features: Digital Micromirror Device (DMD) 50-LCCC
Package: Tray
Package: 50-CLCC
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DLP3000
Categories: Integrated Circuits (ICs)
Case / Package: 50-LCCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DLP3000FQB-ND, 296-30917, -DLP3000FQBDH-NDR, -DLP3000FQBDH, -296-30917-ND
IC DIG MICROMIRROR DEVICE 50LCCC
Digital Micromirror Device (DMD) 50-LCCC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-30917-ND | 868824-DLP3000FQB | DLP3000FQB | DLP3000FQB |
| Product Name | Specialized ICs | Specialized ICs - DLP3000FQB | Specialized ICs | Specialized ICs |