Manufacturer: Texas Instruments
Win Source Part Number: 917088-DLP230KPAFQP
Features: Digital Micromirror Device (DMD) 54-CLGA (16.8x5.92)
Package: Tray
Package: 54-BCLGA
Mounting: Surface Mount
Family Name: DLP230
Categories: Integrated Circuits (ICs)
Case / Package: 54-CLGA (16.8x5.92)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Micromirror Device (DMD) 54-CLGA (16.8x5.92)
Digital Micromirror Device (DMD) 54-CLGA (16.8x5.92)
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 917088-DLP230KPAFQP | 296-DLP230KPAFQP-ND | DLP230KPAFQP | DLP230KPAFQP |
| Product Name | Specialized ICs - DLP230KPAFQP | Specialized ICs | Specialized ICs | Specialized ICs |