Digital Micromirror Device (DMD) 40-CLGA (15.9x5.3)
Manufacturer: Texas Instruments
Win Source Part Number: 772716-DLP2010FQJ
Packaging: Tray
Type: Digital Micromirror Device (DMD)
Package: 40-BFCLGA
Applications: DLP Pico Projectors
Mounting: SMD
Family Name: DLP2010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-CLGA
Alternative Parts (Cross-Reference): DLP2010AFQJ;
Introduction Date: July 04, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Digital Micromirror Device (DMD) 40-CLGA (15.9x5.3)
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 296-38599-ND | 772716-DLP2010FQJ | DLP2010FQJ |
| Product Name | Specialized ICs | Specialized ICs - DLP2010FQJ | Specialized ICs |