Digital Micromirror Device (DMD) 40-CLGA (15.9x5.3)
Win Source Part Number: 980249-DLP2010AFQJ
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Digital Micromirror Device (DMD)
Package: Tray
Standard Package: 120
Mounting: SMD (SMT)
Package / Case: 40-BFCLGA
Supplier Device Package: 40-CLGA (15.9x5.3)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DLP2010
Digital Micromirror Device (DMD) 40-CLGA (15.9x5.3)
IC DIG MICROMIRROR DEVICE 40CLGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | DLP2010AFQJ-ND | 980249-DLP2010AFQJ | DLP2010AFQJ | DLP2010AFQJ |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |