Win Source Part Number: 1272356-DIX9211PTR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Specifications: 7kHz ~ 216kHz
Applications: Consumer Audio, Musical Instruments
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Audio Transceiver
Interface: I2C, I2S, SPI
Number of Channels: 2
Voltage - Supply: 2.9V ~ 3.6V
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-27870-1,296-278
Base Product Number: DIX9211
Audio Audio Transceiver 2 Channel 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272356-DIX9211PTR | DIX9211PTR |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 2.9 to 3.6 volts | 2.9 to 3.6 volts |