Manufacturer: Texas Instruments
Win Source Part Number: 1167701-DIX4192IPFBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TQFP
Specifications: Differential Output
Applications: Automotive Audio, Professional Audio
Operating Supply Voltage: 1.65 V ~ 1.95 V
Function: Audio Transceiver
Interface: I2C, SPI
Number of Channels: 4
Family Name: DIX4192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): DIX4192IPFBT; DIX4192IPFBRG4; DIX4192IPFB;
Introduction Date: September 30, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Audio Audio Transceiver 4 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1167701-DIX4192IPFBR | DIX4192IPFBR |
| Product Name | Audio Special Purpose - DIX4192IPFBR | Audio Special Purpose |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts |