Manufacturer: Texas Instruments
Win Source Part Number: 014302-DIX4192IPFB
Packaging: Tray
Specifications: Differential Output
Applications: Automotive Audio, Professional Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Purpose: Audio Transceiver
Supply Voltage - Operating: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): DIX4192IPFBR; DIX4192IPFBT; DIX4192IPFBRG4; DIX4192IPFB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Audio Audio Transceiver 4 Channel 48-TQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 014302-DIX4192IPFB | DIX4192IPFB |
| Product Name | Audio Special Purpose - DIX4192IPFB | Audio Special Purpose |
| Supply Voltage (VS) | 1.65 to 1.95 volts | 1.65 to 1.95 volts |